Vishay Intertechnology, Inc. Ceramic Capacitors D470J20SL0L6TJ5R

Description
47pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D470J20SL0L6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D470J20SL0L6TJ5R-ND
Ceramic Capacitors D470J20SL0L6TJ5R-ND
47pF ±5% 500V Ceramic Capacitor SL Radial, Disc

47pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 91K8880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
91K8880
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 91K8880
Capacitor,Ceramic,47 pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,47pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D470J20SL0L6TJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D470J20SL0L6TJ5R
Capacitors - Ceramic Capacitors D470J20SL0L6TJ5R
CAP CER 47PF 500V SL RADIAL

CAP CER 47PF 500V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number D470J20SL0L6TJ5R-ND 91K8880 D470J20SL0L6TJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers