47pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Capacitor,Ceramic,47
CAP CER 47PF 500V SL RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D470J20SL0L63J5R-ND | 91K8882 | D470J20SL0L63J5R |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |