Vishay Intertechnology, Inc. Ceramic Capacitors D470J20C0GF63L5R

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D470J20C0GF63L5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D470J20C0GF63L5R-ND
Ceramic Capacitors D470J20C0GF63L5R-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number D470J20C0GF63L5R-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers