Vishay Intertechnology, Inc. Ceramic Capacitors D470G29U2JL65J5R

Description
47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D470G29U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D470G29U2JL65J5R-ND
Ceramic Capacitors D470G29U2JL65J5R-ND
47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 47Pf ±2% U2J Bulk E3 Vishay - 91K8868 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 47Pf ±2% U2J Bulk E3 Vishay
91K8868
D 500V 47Pf ±2% U2J Bulk E3 Vishay 91K8868
D 500V 47pF ±2% U2J BULK e3

D 500V 47pF ±2% U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D470G29U2JL65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D470G29U2JL65J5R
Capacitors - Ceramic Capacitors D470G29U2JL65J5R
CAP CER 47PF 500V U2J RADIAL

CAP CER 47PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D470G29U2JL65J5R-ND 91K8868 D470G29U2JL65J5R
Product Name Ceramic Capacitors D 500V 47Pf ±2% U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers