Vishay Intertechnology, Inc. Ceramic Capacitors D470G29U2JL63J5R

Description
47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D470G29U2JL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D470G29U2JL63J5R-ND
Ceramic Capacitors D470G29U2JL63J5R-ND
47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

47pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D470G29U2JL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D470G29U2JL63J5R
Capacitors - Ceramic Capacitors D470G29U2JL63J5R
CAP CER 47PF 500V U2J RADIAL

CAP CER 47PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number D470G29U2JL63J5R-ND D470G29U2JL63J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers