Vishay Intertechnology, Inc. 500V 430PF Capacitor D431K20X5FL6TX5RX1

Description
D 500V 430PF 10% X5F REEL E3 Product overview: D431K20X5FL6TX5RX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 430PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, 430PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D431K20X5FL6TX5RX 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
D 500V 430PF 10% X5F REEL E3 Product overview: D431K20X5FL6TX5RX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 430PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, 430PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D431K20X5FL6TX5RX 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500V 430PF Capacitor - 60-D431K20X5FL6TX5RX1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V 430PF Capacitor
60-D431K20X5FL6TX5RX1
500V 430PF Capacitor 60-D431K20X5FL6TX5RX1
D 500V 430PF 10% X5F REEL E3 Product overview: D431K20X5FL6TX5RX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 430PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, 430PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D431K20X5FL6TX5RX 1 can be used for catalog matching and distributor lookup.

D 500V 430PF 10% X5F REEL E3 Product overview: D431K20X5FL6TX5RX1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 430PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, 430PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D431K20X5FL6TX5RX1 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 984033-D431K20X5FL6TX5RX1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984033-D431K20X5FL6TX5RX1
Capacitors - Ceramic Capacitors 984033-D431K20X5FL6TX5RX1
Win Source Part Number: 984033-D431K20X5FL6T X5RX1 Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 430 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X5F Lead Spacing: 0.197" (5.00mm) Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 984033-D431K20X5FL6TX5RX1
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 430 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X5F
Lead Spacing: 0.197" (5.00mm)
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now
Ceramic Capacitors - D431K20X5FL6TX5RX1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D431K20X5FL6TX5RX1
Ceramic Capacitors D431K20X5FL6TX5RX1
CAP CER 430PF 500V X5F RADIAL

CAP CER 430PF 500V X5F RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-D431K20X5FL6TX5RX1 984033-D431K20X5FL6TX5RX1 D431K20X5FL6TX5RX1
Product Name 500V 430PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 4.30E-4 microF 4.30E-4 microF 4.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details