Vishay Precision Group Ceramic Capacitors D392Z25Z5UH65L2R

Description
3900pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3900pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392Z25Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392Z25Z5UH65L2R-ND
Ceramic Capacitors D392Z25Z5UH65L2R-ND
3900pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

3900pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D392Z25Z5UH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D392Z25Z5UH65L2R
Ceramic Capacitors D392Z25Z5UH65L2R
CAP CER 3900PF 100V Z5U RADIAL

CAP CER 3900PF 100V Z5U RADIAL

Supplier's Site
D 100V 3,9Nf -20/% Z5U Bulk E3 Vishay - 91K8775 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf -20/% Z5U Bulk E3 Vishay
91K8775
D 100V 3,9Nf -20/% Z5U Bulk E3 Vishay 91K8775
D 100V 3,9NF -20/% Z5U BULK E3

D 100V 3,9NF -20/% Z5U BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D392Z25Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392Z25Z5UH65L2R
Capacitors - Ceramic Capacitors D392Z25Z5UH65L2R
CAP CER 3900PF 100V Z5U RADIAL

CAP CER 3900PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D392Z25Z5UH65L2R-ND D392Z25Z5UH65L2R 91K8775 D392Z25Z5UH65L2R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 3,9Nf -20/% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details