Vishay Precision Group Ceramic Capacitors D392Z25Y5VH6TJ5R

Description
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392Z25Y5VH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392Z25Y5VH6TJ5R-ND
Ceramic Capacitors D392Z25Y5VH6TJ5R-ND
3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

3900pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D392Z25Y5VH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392Z25Y5VH6TJ5R
Capacitors - Ceramic Capacitors D392Z25Y5VH6TJ5R
CAP CER 3900PF 100V Y5V RADIAL

CAP CER 3900PF 100V Y5V RADIAL

Supplier's Site
D 100V 3,9Nf -20/% Y5V Reel E3 Vishay - 91K8760 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf -20/% Y5V Reel E3 Vishay
91K8760
D 100V 3,9Nf -20/% Y5V Reel E3 Vishay 91K8760
D 100V 3,9NF -20/% Y5V REEL E3

D 100V 3,9NF -20/% Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D392Z25Y5VH6TJ5R-ND D392Z25Y5VH6TJ5R 91K8760
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,9Nf -20/% Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details