Vishay Precision Group Ceramic Capacitors D392M25Z5UH6TL2R

Description
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392M25Z5UH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392M25Z5UH6TL2R-ND
Ceramic Capacitors D392M25Z5UH6TL2R-ND
3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3900pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 3,9Nf ±20% Z5U Reel E3 Vishay - 91K8753 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf ±20% Z5U Reel E3 Vishay
91K8753
D 100V 3,9Nf ±20% Z5U Reel E3 Vishay 91K8753
D 100V 3,9nF ±20% Z5U REEL e3

D 100V 3,9nF ±20% Z5U REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D392M25Z5UH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392M25Z5UH6TL2R
Capacitors - Ceramic Capacitors D392M25Z5UH6TL2R
CAP CER 3900PF 100V Z5U RADIAL

CAP CER 3900PF 100V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - D392M25Z5UH6TL2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D392M25Z5UH6TL2R
Ceramic Capacitors D392M25Z5UH6TL2R
CAP CER 3900PF 100V Z5U RADIAL

CAP CER 3900PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D392M25Z5UH6TL2R-ND 91K8753 D392M25Z5UH6TL2R D392M25Z5UH6TL2R
Product Name Ceramic Capacitors D 100V 3,9Nf ±20% Z5U Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details