Vishay Precision Group Ceramic Capacitors D392K43Y5PL6UJ5R

Description
3900pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392K43Y5PL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392K43Y5PL6UJ5R-ND
Ceramic Capacitors D392K43Y5PL6UJ5R-ND
3900pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

3900pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D392K43Y5PL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392K43Y5PL6UJ5R
Capacitors - Ceramic Capacitors D392K43Y5PL6UJ5R
CAP CER 3900PF 500V Y5P RADIAL

CAP CER 3900PF 500V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D392K43Y5PL6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D392K43Y5PL6UJ5R
Ceramic Capacitors D392K43Y5PL6UJ5R
CAP CER 3900PF 500V Y5P RADIAL

CAP CER 3900PF 500V Y5P RADIAL

Supplier's Site
D 500V 3,9Nf ±10% Y5P Ammo E3 Vishay - 91K8749 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 3,9Nf ±10% Y5P Ammo E3 Vishay
91K8749
D 500V 3,9Nf ±10% Y5P Ammo E3 Vishay 91K8749
D 500V 3,9nF ±10% Y5P AMMO e3

D 500V 3,9nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D392K43Y5PL6UJ5R-ND D392K43Y5PL6UJ5R D392K43Y5PL6UJ5R 91K8749
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 500V 3,9Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers