Vishay Precision Group Ceramic Capacitors D392K29Y5PH6TJ5R

Description
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392K29Y5PH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392K29Y5PH6TJ5R-ND
Ceramic Capacitors D392K29Y5PH6TJ5R-ND
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 3,9Nf ±10% Y5P Reel E3 Vishay - 91K8740 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,9Nf ±10% Y5P Reel E3 Vishay
91K8740
D 100V 3,9Nf ±10% Y5P Reel E3 Vishay 91K8740
D 100V 3,9nF ±10% Y5P REEL e3

D 100V 3,9nF ±10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D392K29Y5PH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D392K29Y5PH6TJ5R
Capacitors - Ceramic Capacitors D392K29Y5PH6TJ5R
CAP CER 3900PF 100V Y5P RADIAL

CAP CER 3900PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D392K29Y5PH6TJ5R-ND 91K8740 D392K29Y5PH6TJ5R
Product Name Ceramic Capacitors D 100V 3,9Nf ±10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers