Vishay Precision Group Ceramic Capacitors D392K29Y5PH63J5R

Description
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D392K29Y5PH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D392K29Y5PH63J5R-ND
Ceramic Capacitors D392K29Y5PH63J5R-ND
3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

3900pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, D Series, 3900 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay - 85R5352 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 3900 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
85R5352
Ceramic Disc & Plate Capacitor, D Series, 3900 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay 85R5352
Ceramic Disc & Plate Capacitor, D Series, 3900 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 3900 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D392K29Y5PH63J5R-ND 85R5352
Product Name Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 3900 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details