Vishay Precision Group Ceramic Capacitors D391K20Y5PH65L2R

Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D391K20Y5PH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D391K20Y5PH65L2R-ND
Ceramic Capacitors D391K20Y5PH65L2R-ND
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D391K20Y5PH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D391K20Y5PH65L2R
Capacitors - Ceramic Capacitors D391K20Y5PH65L2R
CAP CER 390PF 100V Y5P RADIAL

CAP CER 390PF 100V Y5P RADIAL

Supplier's Site
D 100V 390Pf ± 10% Y5P Bulk E3 Vishay - 91K8735 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 390Pf ± 10% Y5P Bulk E3 Vishay
91K8735
D 100V 390Pf ± 10% Y5P Bulk E3 Vishay 91K8735
D 100V 390pF ± 10% Y5P BULK e3

D 100V 390pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D391K20Y5PH65L2R-ND D391K20Y5PH65L2R 91K8735
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 390Pf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details