Vishay Precision Group Ceramic Capacitors D391K20Y5PH65J5R

Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D391K20Y5PH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D391K20Y5PH65J5R-ND
Ceramic Capacitors D391K20Y5PH65J5R-ND
390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

390pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 390Pf ± 10% Y5P Bulk E3 Vishay - 91K8734 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 390Pf ± 10% Y5P Bulk E3 Vishay
91K8734
D 100V 390Pf ± 10% Y5P Bulk E3 Vishay 91K8734
D 100V 390pF ± 10% Y5P BULK e3

D 100V 390pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D391K20Y5PH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D391K20Y5PH65J5R
Capacitors - Ceramic Capacitors D391K20Y5PH65J5R
CAP CER 390PF 100V Y5P RADIAL

CAP CER 390PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D391K20Y5PH65J5R-ND 91K8734 D391K20Y5PH65J5R
Product Name Ceramic Capacitors D 100V 390Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details