Vishay Intertechnology, Inc. Ceramic Capacitors D390G29U2JL6TJ5R

Description
39pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
39pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D390G29U2JL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D390G29U2JL6TJ5R-ND
Ceramic Capacitors D390G29U2JL6TJ5R-ND
39pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

39pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 39Pf ±2% U2J Reel E3 Vishay - 91K8696 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 39Pf ±2% U2J Reel E3 Vishay
91K8696
D 500V 39Pf ±2% U2J Reel E3 Vishay 91K8696
D 500V 39pF ±2% U2J REEL e3

D 500V 39pF ±2% U2J REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D390G29U2JL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D390G29U2JL6TJ5R
Capacitors - Ceramic Capacitors D390G29U2JL6TJ5R
CAP CER 39PF 500V U2J RADIAL

CAP CER 39PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D390G29U2JL6TJ5R-ND 91K8696 D390G29U2JL6TJ5R
Product Name Ceramic Capacitors D 500V 39Pf ±2% U2J Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details