Vishay Intertechnology, Inc. Ceramic Capacitors D332Z20Y5VH6UJ5R

Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332Z20Y5VH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332Z20Y5VH6UJ5R-ND
Ceramic Capacitors D332Z20Y5VH6UJ5R-ND
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 3,3Nf -20/% Y5V Ammo E3 Vishay - 91K8598 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf -20/% Y5V Ammo E3 Vishay
91K8598
D 100V 3,3Nf -20/% Y5V Ammo E3 Vishay 91K8598
D 100V 3,3NF -20/% Y5V AMMO E3

D 100V 3,3NF -20/% Y5V AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D332Z20Y5VH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332Z20Y5VH6UJ5R
Capacitors - Ceramic Capacitors D332Z20Y5VH6UJ5R
CAP CER 3300PF 100V Y5V RADIAL

CAP CER 3300PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D332Z20Y5VH6UJ5R-ND 91K8598 D332Z20Y5VH6UJ5R
Product Name Ceramic Capacitors D 100V 3,3Nf -20/% Y5V Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details