Vishay Intertechnology, Inc. Ceramic Capacitors D332Z20Y5VH65J5R

Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332Z20Y5VH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332Z20Y5VH65J5R-ND
Ceramic Capacitors D332Z20Y5VH65J5R-ND
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332Z20Y5VH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332Z20Y5VH65J5R
Capacitors - Ceramic Capacitors D332Z20Y5VH65J5R
CAP CER 3300PF 100V Y5V RADIAL

CAP CER 3300PF 100V Y5V RADIAL

Supplier's Site
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay - 91K8602 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay
91K8602
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay 91K8602
D 100V 3,3NF -20/% Y5V BULK E3

D 100V 3,3NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332Z20Y5VH65J5R-ND D332Z20Y5VH65J5R 91K8602
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details