Vishay Intertechnology, Inc. Ceramic Capacitors D332Z20Y5VH63J5R

Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332Z20Y5VH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332Z20Y5VH63J5R-ND
Ceramic Capacitors D332Z20Y5VH63J5R-ND
3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

3300pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332Z20Y5VH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332Z20Y5VH63J5R
Capacitors - Ceramic Capacitors D332Z20Y5VH63J5R
CAP CER 3300PF 100V Y5V RADIAL

CAP CER 3300PF 100V Y5V RADIAL

Supplier's Site
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay - 91K8600 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay
91K8600
D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay 91K8600
D 100V 3,3NF -20/% Y5V BULK E3

D 100V 3,3NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332Z20Y5VH63J5R-ND D332Z20Y5VH63J5R 91K8600
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,3Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details