3300pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Capacitor,Ceramic,3.
CAP CER 3300PF 500V Z5U RADIAL
CAP CER 3300PF 500V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D332M29Z5UL6UJ5R-ND | 91K8590 | D332M29Z5UL6UJ5R | D332M29Z5UL6UJ5R |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,3.3Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |