Vishay Intertechnology, Inc. Ceramic Capacitors D332M20Z5UH6UJ5R

Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332M20Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332M20Z5UH6UJ5R-ND
Ceramic Capacitors D332M20Z5UH6UJ5R-ND
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 3,3Nf ±20% Z5U Ammo E3 Vishay - 91K8583 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±20% Z5U Ammo E3 Vishay
91K8583
D 100V 3,3Nf ±20% Z5U Ammo E3 Vishay 91K8583
D 100V 3,3nF ±20% Z5U AMMO e3

D 100V 3,3nF ±20% Z5U AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D332M20Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332M20Z5UH6UJ5R
Capacitors - Ceramic Capacitors D332M20Z5UH6UJ5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - D332M20Z5UH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D332M20Z5UH6UJ5R
Ceramic Capacitors D332M20Z5UH6UJ5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D332M20Z5UH6UJ5R-ND 91K8583 D332M20Z5UH6UJ5R D332M20Z5UH6UJ5R
Product Name Ceramic Capacitors D 100V 3,3Nf ±20% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details