Vishay Intertechnology, Inc. Ceramic Capacitors D332M20Z5UH65L2R

Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332M20Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332M20Z5UH65L2R-ND
Ceramic Capacitors D332M20Z5UH65L2R-ND
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332M20Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332M20Z5UH65L2R
Capacitors - Ceramic Capacitors D332M20Z5UH65L2R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site
D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay - 91K8588 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay
91K8588
D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay 91K8588
D 100V 3,3nF ±20% Z5U BULK e3

D 100V 3,3nF ±20% Z5U BULK e3

Supplier's Site
Ceramic Capacitors - D332M20Z5UH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D332M20Z5UH65L2R
Ceramic Capacitors D332M20Z5UH65L2R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D332M20Z5UH65L2R-ND D332M20Z5UH65L2R 91K8588 D332M20Z5UH65L2R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details