Vishay Intertechnology, Inc. Ceramic Capacitors D332M20Z5UH65J5R

Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332M20Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332M20Z5UH65J5R-ND
Ceramic Capacitors D332M20Z5UH65J5R-ND
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332M20Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332M20Z5UH65J5R
Capacitors - Ceramic Capacitors D332M20Z5UH65J5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - D332M20Z5UH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D332M20Z5UH65J5R
Ceramic Capacitors D332M20Z5UH65J5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site Datasheet
D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay - 91K8587 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay
91K8587
D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay 91K8587
D 100V 3,3nF ±20% Z5U BULK e3

D 100V 3,3nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D332M20Z5UH65J5R-ND D332M20Z5UH65J5R D332M20Z5UH65J5R 91K8587
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 100V 3,3Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers