Vishay Intertechnology, Inc. Ceramic Capacitors D332M20Z5UH63J5R

Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332M20Z5UH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332M20Z5UH63J5R-ND
Ceramic Capacitors D332M20Z5UH63J5R-ND
3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332M20Z5UH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332M20Z5UH63J5R
Capacitors - Ceramic Capacitors D332M20Z5UH63J5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - D332M20Z5UH63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D332M20Z5UH63J5R
Ceramic Capacitors D332M20Z5UH63J5R
CAP CER 3300PF 100V Z5U RADIAL

CAP CER 3300PF 100V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D332M20Z5UH63J5R-ND D332M20Z5UH63J5R D332M20Z5UH63J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 2002-106K100CB4G-FA-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers