Vishay Intertechnology, Inc. Ceramic Capacitors D332M20Z5UF6UJ5R

Description
3300pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332M20Z5UF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332M20Z5UF6UJ5R-ND
Ceramic Capacitors D332M20Z5UF6UJ5R-ND
3300pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 50V 3,3Nf ±20% Z5U Ammo E3 Vishay - 91K8579 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 3,3Nf ±20% Z5U Ammo E3 Vishay
91K8579
D 50V 3,3Nf ±20% Z5U Ammo E3 Vishay 91K8579
D 50V 3,3nF ±20% Z5U AMMO e3

D 50V 3,3nF ±20% Z5U AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D332M20Z5UF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332M20Z5UF6UJ5R
Capacitors - Ceramic Capacitors D332M20Z5UF6UJ5R
CAP CER 3300PF 50V Z5U RADIAL

CAP CER 3300PF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D332M20Z5UF6UJ5R-ND 91K8579 D332M20Z5UF6UJ5R
Product Name Ceramic Capacitors D 50V 3,3Nf ±20% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details