Vishay Intertechnology, Inc. Ceramic Capacitors D332K39Y5PL63J5R

Description
3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K39Y5PL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K39Y5PL63J5R-ND
Ceramic Capacitors D332K39Y5PL63J5R-ND
3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332K39Y5PL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K39Y5PL63J5R
Capacitors - Ceramic Capacitors D332K39Y5PL63J5R
CAP CER 3300PF 500V Y5P RADIAL

CAP CER 3300PF 500V Y5P RADIAL

Supplier's Site
Capacitor,ceramic,3.3Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 91K8572 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
91K8572
Capacitor,ceramic,3.3Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 91K8572
Capacitor,Ceramic,3. 3nF,500VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,3.3nF,500VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332K39Y5PL63J5R-ND D332K39Y5PL63J5R 91K8572
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,3.3Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers