3300pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
D 100V 3,3nF ±10% X7R AMMO e3
CAP CER 3300PF 100V X7R RADIAL
CAP CER 3300PF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D332K33X7RH6UJ5R-ND | 91K8565 | D332K33X7RH6UJ5R | D332K33X7RH6UJ5R |
| Product Name | Ceramic Capacitors | D 100V 3,3Nf ±10% X7R Ammo E3 Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |