Vishay Intertechnology, Inc. Ceramic Capacitors D332K29Y5PH6VJ5R

Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K29Y5PH6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K29Y5PH6VJ5R-ND
Ceramic Capacitors D332K29Y5PH6VJ5R-ND
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332K29Y5PH6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K29Y5PH6VJ5R
Capacitors - Ceramic Capacitors D332K29Y5PH6VJ5R
CAP CER 3300PF 100V Y5P RADIAL

CAP CER 3300PF 100V Y5P RADIAL

Supplier's Site
D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay - 91K8559 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay
91K8559
D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay 91K8559
D 100V 3,3nF ±10% Y5P AMMO e3

D 100V 3,3nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332K29Y5PH6VJ5R-ND D332K29Y5PH6VJ5R 91K8559
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,3Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details