Vishay Intertechnology, Inc. Ceramic Capacitors D332K29Y5PH6TL2R

Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K29Y5PH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K29Y5PH6TL2R-ND
Ceramic Capacitors D332K29Y5PH6TL2R-ND
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 3,3Nf ±10% Y5P Reel E3 Vishay - 91K8556 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±10% Y5P Reel E3 Vishay
91K8556
D 100V 3,3Nf ±10% Y5P Reel E3 Vishay 91K8556
D 100V 3,3nF ±10% Y5P REEL e3

D 100V 3,3nF ±10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D332K29Y5PH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K29Y5PH6TL2R
Capacitors - Ceramic Capacitors D332K29Y5PH6TL2R
CAP CER 3300PF 100V Y5P RADIAL

CAP CER 3300PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D332K29Y5PH6TL2R-ND 91K8556 D332K29Y5PH6TL2R
Product Name Ceramic Capacitors D 100V 3,3Nf ±10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details