Vishay Intertechnology, Inc. Ceramic Capacitors D332K29Y5PH65L2R

Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K29Y5PH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K29Y5PH65L2R-ND
Ceramic Capacitors D332K29Y5PH65L2R-ND
3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332K29Y5PH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K29Y5PH65L2R
Capacitors - Ceramic Capacitors D332K29Y5PH65L2R
CAP CER 3300PF 100V Y5P RADIAL

CAP CER 3300PF 100V Y5P RADIAL

Supplier's Site
D 100V 3,3Nf ±10% Y5P Bulk E3 Vishay - 91K8564 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 3,3Nf ±10% Y5P Bulk E3 Vishay
91K8564
D 100V 3,3Nf ±10% Y5P Bulk E3 Vishay 91K8564
D 100V 3,3nF ±10% Y5P BULK e3

D 100V 3,3nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332K29Y5PH65L2R-ND D332K29Y5PH65L2R 91K8564
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 3,3Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers