3300pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
CERAMIC CAPACITOR 3300PF, 100V, Y5P, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1448PH-ND | 91K8562 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 3300Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |