Vishay Intertechnology, Inc. Ceramic Capacitors D332K25Y5PF63J5R

Description
3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D332K25Y5PF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D332K25Y5PF63J5R-ND
Ceramic Capacitors D332K25Y5PF63J5R-ND
3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D332K25Y5PF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D332K25Y5PF63J5R
Capacitors - Ceramic Capacitors D332K25Y5PF63J5R
CAP CER 3300PF 50V Y5P RADIAL

CAP CER 3300PF 50V Y5P RADIAL

Supplier's Site
D 50V 3,3Nf ±10% Y5P Bulk E3 Vishay - 91K8553 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 3,3Nf ±10% Y5P Bulk E3 Vishay
91K8553
D 50V 3,3Nf ±10% Y5P Bulk E3 Vishay 91K8553
D 50V 3,3nF ±10% Y5P BULK e3

D 50V 3,3nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D332K25Y5PF63J5R-ND D332K25Y5PF63J5R 91K8553
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 3,3Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers