330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
CAP CER 330PF 100V Y5P RADIAL
CAP CER 330PF 100V Y5P RADIAL
Capacitor,Ceramic,33
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D331K20Y5PH6TJ5R-ND | D331K20Y5PH6TJ5R | D331K20Y5PH6TJ5R | 91K8529 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,330Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |