Vishay Intertechnology, Inc. Ceramic Capacitors D331K20Y5PH65J5R

Description
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331K20Y5PH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331K20Y5PH65J5R-ND
Ceramic Capacitors D331K20Y5PH65J5R-ND
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 330Pf ± 10% Y5P Bulk E3 Vishay - 91K8537 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 330Pf ± 10% Y5P Bulk E3 Vishay
91K8537
D 100V 330Pf ± 10% Y5P Bulk E3 Vishay 91K8537
D 100V 330pF ± 10% Y5P BULK e3

D 100V 330pF ± 10% Y5P BULK e3

Supplier's Site
Ceramic Capacitors - D331K20Y5PH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D331K20Y5PH65J5R
Ceramic Capacitors D331K20Y5PH65J5R
CAP CER 330PF 100V Y5P RADIAL

CAP CER 330PF 100V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D331K20Y5PH65J5R-ND 91K8537 D331K20Y5PH65J5R
Product Name Ceramic Capacitors D 100V 330Pf ± 10% Y5P Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details