Vishay Intertechnology, Inc. Ceramic Capacitors D331K20Y5PH63L2R

Description
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331K20Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331K20Y5PH63L2R-ND
Ceramic Capacitors D331K20Y5PH63L2R-ND
330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

330pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D331K20Y5PH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D331K20Y5PH63L2R
Ceramic Capacitors D331K20Y5PH63L2R
CAP CER 330PF 100V Y5P RADIAL

CAP CER 330PF 100V Y5P RADIAL

Supplier's Site Datasheet
D 100V 330Pf ± 10% Y5P Bulk E3 Vishay - 91K8535 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 330Pf ± 10% Y5P Bulk E3 Vishay
91K8535
D 100V 330Pf ± 10% Y5P Bulk E3 Vishay 91K8535
D 100V 330pF ± 10% Y5P BULK e3

D 100V 330pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D331K20Y5PH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D331K20Y5PH63L2R
Capacitors - Ceramic Capacitors D331K20Y5PH63L2R
CAP CER 330PF 100V Y5P RADIAL

CAP CER 330PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D331K20Y5PH63L2R-ND D331K20Y5PH63L2R 91K8535 D331K20Y5PH63L2R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 330Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details