Vishay Intertechnology, Inc. Ceramic Capacitors D331J39SL0L6TJ5R

Description
330pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
330pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331J39SL0L6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331J39SL0L6TJ5R-ND
Ceramic Capacitors D331J39SL0L6TJ5R-ND
330pF ±5% 500V Ceramic Capacitor SL Radial, Disc

330pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D331J39SL0L6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D331J39SL0L6TJ5R
Capacitors - Ceramic Capacitors D331J39SL0L6TJ5R
CAP CER 330PF 500V SL RADIAL

CAP CER 330PF 500V SL RADIAL

Supplier's Site
D 500V 330Pf ± 5% Sl0 Reel E3 Vishay - 91K8520 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 330Pf ± 5% Sl0 Reel E3 Vishay
91K8520
D 500V 330Pf ± 5% Sl0 Reel E3 Vishay 91K8520
D 500V 330pF ± 5% SL0 REEL e3

D 500V 330pF ± 5% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D331J39SL0L6TJ5R-ND D331J39SL0L6TJ5R 91K8520
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 330Pf ± 5% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details