Vishay Intertechnology, Inc. Ceramic Capacitors D331G47U2JH6UJ5R

Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331G47U2JH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331G47U2JH6UJ5R-ND
Ceramic Capacitors D331G47U2JH6UJ5R-ND
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 330Pf ±2% U2J Ammo E3 Vishay - 91K8514 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 330Pf ±2% U2J Ammo E3 Vishay
91K8514
D 100V 330Pf ±2% U2J Ammo E3 Vishay 91K8514
D 100V 330pF ±2% U2J AMMO e3

D 100V 330pF ±2% U2J AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D331G47U2JH6UJ5R-ND 91K8514
Product Name Ceramic Capacitors D 100V 330Pf ±2% U2J Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details