Vishay Intertechnology, Inc. Ceramic Capacitors D331G47U2JH63L2R

Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331G47U2JH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331G47U2JH63L2R-ND
Ceramic Capacitors D331G47U2JH63L2R-ND
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Cap, 330Pf, 100V, 2%, N750; Capacitance Vishay - 81R2235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 2%, N750; Capacitance Vishay
81R2235
Cap, 330Pf, 100V, 2%, N750; Capacitance Vishay 81R2235
CAP, 330PF, 100V, 2%, N750; Capacitance:330pF; Voltage Rating:100V; Product Range:D Series; Capacitance Tolerance:± 2%; Dielectric Characteristic:N750; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 100V, 2%, N750; Capacitance:330pF; Voltage Rating:100V; Product Range:D Series; Capacitance Tolerance:± 2%; Dielectric Characteristic:N750; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - D331G47U2JH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D331G47U2JH63L2R
Ceramic Capacitors D331G47U2JH63L2R
CAP CER 330PF 100V U2J RADIAL

CAP CER 330PF 100V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D331G47U2JH63L2R-ND 81R2235 D331G47U2JH63L2R
Product Name Ceramic Capacitors Cap, 330Pf, 100V, 2%, N750; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers