Vishay Intertechnology, Inc. Ceramic Capacitors D331G47U2JH63J5R

Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331G47U2JH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331G47U2JH63J5R-ND
Ceramic Capacitors D331G47U2JH63J5R-ND
330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

330pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, D Series, 330 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay - 81R2234 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 330 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay
81R2234
Ceramic Disc & Plate Capacitor, D Series, 330 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay 81R2234
Ceramic Disc & Plate Capacitor, D Series, 330 pF, 2%, N750, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 330 pF, 2%, N750, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D331G47U2JH63J5R-ND 81R2234
Product Name Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 330 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers