Vishay Intertechnology, Inc. 33pF 500V Capacitor D330J20SL0L6TJ5R

Description
Cap Ceramic Single 33pF 500V SL0 5% (5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D330J20SL0L6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D330J20SL0L6TJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 33pF 500V SL0 5% (5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D330J20SL0L6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D330J20SL0L6TJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33pF 500V Capacitor
60-D330J20SL0L6TJ5R
33pF 500V Capacitor 60-D330J20SL0L6TJ5R
Cap Ceramic Single 33pF 500V SL0 5% (5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D330J20SL0L6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D330J20SL0L6TJ5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 33pF 500V SL0 5% (5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D330J20SL0L6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D330J20SL0L6TJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D330J20SL0L6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D330J20SL0L6TJ5R-ND
Ceramic Capacitors D330J20SL0L6TJ5R-ND
33pF ±5% 500V Ceramic Capacitor SL Radial, Disc

33pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1133764-D330J20SL0L6TJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133764-D330J20SL0L6TJ5R
Capacitors - Ceramic Capacitors 1133764-D330J20SL0L6TJ5R
Win Source Part Number: 1133764-D330J20SL0L6 TJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1133764-D330J20SL0L6TJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Capacitor,ceramic,33Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 91K8494 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
91K8494
Capacitor,ceramic,33Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 91K8494
Capacitor,Ceramic,33 pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,33pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D330J20SL0L6TJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D330J20SL0L6TJ5R
Capacitors - Ceramic Capacitors D330J20SL0L6TJ5R
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-D330J20SL0L6TJ5R D330J20SL0L6TJ5R-ND 1133764-D330J20SL0L6TJ5R 91K8494 D330J20SL0L6TJ5R
Product Name 33pF 500V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,33Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details