Vishay Intertechnology, Inc. Ceramic Capacitors D330J20C0GF63J5R

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D330J20C0GF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D330J20C0GF63J5R-ND
Ceramic Capacitors D330J20C0GF63J5R-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number D330J20C0GF63J5R-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers