Vishay Intertechnology, Inc. Ceramic Capacitors D330G25U2JL6UJ5R

Description
33pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D330G25U2JL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D330G25U2JL6UJ5R-ND
Ceramic Capacitors D330G25U2JL6UJ5R-ND
33pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

33pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D330G25U2JL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D330G25U2JL6UJ5R
Capacitors - Ceramic Capacitors D330G25U2JL6UJ5R
CAP CER 33PF 500V U2J RADIAL

CAP CER 33PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number D330G25U2JL6UJ5R-ND D330G25U2JL6UJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers