Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - D330G20U2JH6UL2R D330G20U2JH6UL2R

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984030-D330G20U2JH6U L2R Termination: Radial Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 2 % Composition: Ceramic Categories: OEM Parts(C-E) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.5 mm Dielectric: U2J Lead Diameter: 600 µm
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984030-D330G20U2JH6U L2R Termination: Radial Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 2 % Composition: Ceramic Categories: OEM Parts(C-E) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.5 mm Dielectric: U2J Lead Diameter: 600 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - D330G20U2JH6UL2R - 984030-D330G20U2JH6UL2R - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - D330G20U2JH6UL2R
984030-D330G20U2JH6UL2R
OEM Parts - OEM Parts (C - E) - D330G20U2JH6UL2R 984030-D330G20U2JH6UL2R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984030-D330G20U2JH6U L2R Termination: Radial Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 2 % Composition: Ceramic Categories: OEM Parts(C-E) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.5 mm Dielectric: U2J Lead Diameter: 600 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984030-D330G20U2JH6UL2R
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 33 pF
Tolerance: 2 %
Composition: Ceramic
Categories: OEM Parts(C-E)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 2.5 mm
Dielectric: U2J
Lead Diameter: 600 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 984030-D330G20U2JH6UL2R
Product Name OEM Parts - OEM Parts (C - E) - D330G20U2JH6UL2R
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details