Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145025-D330G20C0GH6
Packaging: Bulk
Termination: Radial
Voltage Rating: 100 V
Capacitance: 33 pF
Tolerance: 2 %
Temperature Coefficient: 30 ppm/°C
Composition: Ceramic
Number of Pins: 2
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 3.5 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 2.5 mm
Dielectric: C0G
Lead Diameter: 600 µm
Max Operating Temperature: 125 °C
Cap Ceramic Single 33pF 100V C0G 2% (5 X 3.5mm) Radial 2.5mm 125°C Bulk Product overview: D330G20C0GH63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D330G20C0GH63L2R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1145025-D330G20C0GH63L2R | 60-D330G20C0GH63L2R |
| Product Name | Ceramic Capacitors - D330G20C0GH63L2R | 33pF 100V Capacitor |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |
| WVDC | 100 volts | 100 volts |