Vishay D2TO035H22R00JTE3 Resistor
D2TO 35 H 22U 5% TU50 e3
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 444743 | 716-D2TO035H22R00JTE3-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); TO-263 | TO-263-3, D2PAK |
| Resistance Range | 22 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 35 watts | 35 watts |