Vishay Precision Group Chip Resistor - Surface Mount D2TO035CR1000FTE3

Description
100 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO-.100A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-.100A-ND
Chip Resistor - Surface Mount D2TO-.100A-ND
100 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

100 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - D2TO035CR1000FTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
D2TO035CR1000FTE3
Resistors - Chip Resistor - Surface Mount D2TO035CR1000FTE3
RES 0.1 OHM 1% 35W TO263

RES 0.1 OHM 1% 35W TO263

Supplier's Site
Resistor, Thick Film, 0.1 Ohm, 35W, 1%; Resistance Vishay - 41P8472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.1 Ohm, 35W, 1%; Resistance Vishay
41P8472
Resistor, Thick Film, 0.1 Ohm, 35W, 1%; Resistance Vishay 41P8472
RESISTOR, THICK FILM, 0.1 OHM, 35W, 1%; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.1 OHM, 35W, 1%; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D2TO-.100A-ND D2TO035CR1000FTE3 41P8472
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 0.1 Ohm, 35W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457452 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details