Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO035CR0680FTE3

Description
68 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
68 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO-.068A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-.068A-ND
Chip Resistor - Surface Mount D2TO-.068A-ND
68 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

68 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Thick Film, 0.068 Ohm, 35W, 1%; Resistance Vishay - 41P8471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.068 Ohm, 35W, 1%; Resistance Vishay
41P8471
Resistor, Thick Film, 0.068 Ohm, 35W, 1%; Resistance Vishay 41P8471
RESISTOR, THICK FILM, 0.068 OHM, 35W, 1%; Resistance:0.068ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO35 SeriesRoHS Compliant: Yes

RESISTOR, THICK FILM, 0.068 OHM, 35W, 1%; Resistance:0.068ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO35 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D2TO-.068A-ND 41P8471
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 0.068 Ohm, 35W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers