22 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Res Thick Film 0.022 Ohm 5% 35W ±1100ppm/°C TO-263 Gull Wing SMD Automotive Tube Product overview: D2TO035CR0220FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.022 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035CR0220FTE3
RESISTOR, THICK FILM, 0.022 OHM, 35W, 1%; Resistance:0.022ohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D2TO-.022A-ND | 52-D2TO035CR0220FTE3 | 41P8468 |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 0.022 Ohm 35W Resistor | Resistor, Thick Film, 0.022 Ohm, 35W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | TO-263-3, D2PAK | TO-263 (D2PAK) | |
| Resistance Range | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms |