Vishay Precision Group Chip Resistor - Surface Mount D2TO035CR0100FTE3

Description
10 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO-.010A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-.010A-ND
Chip Resistor - Surface Mount D2TO-.010A-ND
10 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

10 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
SMD 35W Resistor - 52-D2TO035CR0100FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35W Resistor
52-D2TO035CR0100FTE3
SMD 35W Resistor 52-D2TO035CR0100FTE3
Thick Film Chip Resistor 10mR 1% 35W TO-263 SMD Product overview: D2TO035CR0100FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035CR0100FTE3 can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 10mR 1% 35W TO-263 SMD Product overview: D2TO035CR0100FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035CR0100FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 0R01, 1%, 35W, To-263; Resistance Vishay - 41P8465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R01, 1%, 35W, To-263; Resistance Vishay
41P8465
Res, Thick Film, 0R01, 1%, 35W, To-263; Resistance Vishay 41P8465
RES, THICK FILM, 0R01, 1%, 35W, TO-263; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 0R01, 1%, 35W, TO-263; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, D2To35 Series, 0.01 Ohm, 35 W, 1%, 250 V, To-263 (D2Pak) Rohs Compliant Vishay - 69R9327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, D2To35 Series, 0.01 Ohm, 35 W, 1%, 250 V, To-263 (D2Pak) Rohs Compliant Vishay
69R9327
Surface Mount Thick Film Resistor, D2To35 Series, 0.01 Ohm, 35 W, 1%, 250 V, To-263 (D2Pak) Rohs Compliant Vishay 69R9327
Surface Mount Thick Film Resistor, D2TO35 Series, 0.01 ohm, 35 W, - 1%, 250 V, TO-263 (D2PAK) RoHS Compliant: Yes

Surface Mount Thick Film Resistor, D2TO35 Series, 0.01 ohm, 35 W, - 1%, 250 V, TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - D2TO035CR0100FTE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO035CR0100FTE3
Chip Resistor - Surface Mount D2TO035CR0100FTE3
RES 0.01 OHM 1% 35W TO263

RES 0.01 OHM 1% 35W TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number D2TO-.010A-ND 52-D2TO035CR0100FTE3 41P8465 69R9327 D2TO035CR0100FTE3
Product Name Chip Resistor - Surface Mount SMD 35W Resistor Res, Thick Film, 0R01, 1%, 35W, To-263; Resistance Vishay Surface Mount Thick Film Resistor, D2To35 Series, 0.01 Ohm, 35 W, 1%, 250 V, To-263 (D2Pak) Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK) Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details