Vishay Precision Group Chip Resistor - Surface Mount D2TO035C5R000FTE3

Description
5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO-5.00A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-5.00A-ND
Chip Resistor - Surface Mount D2TO-5.00A-ND
5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

5 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Thick Film Power, 5 Ohm, 35W, 1%; Resistance Vishay - 58R2590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Power, 5 Ohm, 35W, 1%; Resistance Vishay
58R2590
Resistor, Thick Film Power, 5 Ohm, 35W, 1%; Resistance Vishay 58R2590
RESISTOR, THICK FILM POWER, 5 OHM, 35W, 1%; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO35 Series RoHS Compliant: Yes

RESISTOR, THICK FILM POWER, 5 OHM, 35W, 1%; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO35 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D2TO-5.00A-ND 58R2590
Product Name Chip Resistor - Surface Mount Resistor, Thick Film Power, 5 Ohm, 35W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details