Vishay Precision Group Chip Resistor - Surface Mount D2TO035C47R00FTE3

Description
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO-47.0A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-47.0A-ND
Chip Resistor - Surface Mount D2TO-47.0A-ND
47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

47 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
SMD 47 Ohm 35W Resistor - 52-D2TO035C47R00FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 Ohm 35W Resistor
52-D2TO035C47R00FTE3
SMD 47 Ohm 35W Resistor 52-D2TO035C47R00FTE3
47 Ohm 1% 35W SMD Chip Resistor TO-263 Thick Film Product overview: D2TO035C47R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C47R00FTE3 can be used for catalog matching and distributor lookup.

47 Ohm 1% 35W SMD Chip Resistor TO-263 Thick Film Product overview: D2TO035C47R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C47R00FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 47R, 1%, 35W, To-263; Resistance Vishay - 41P8497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 35W, To-263; Resistance Vishay
41P8497
Res, Thick Film, 47R, 1%, 35W, To-263; Resistance Vishay 41P8497
RES, THICK FILM, 47R, 1%, 35W, TO-263; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 35W, TO-263; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D2TO-47.0A-ND 52-D2TO035C47R00FTE3 41P8497
Product Name Chip Resistor - Surface Mount SMD 47 Ohm 35W Resistor Res, Thick Film, 47R, 1%, 35W, To-263; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details